EN
  • EN
  • DE

MVVC403T1

Part No MVVC403T1
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832230-MVVC403T1
Ultra Librarian 3D Model Ultra Librarian MVVC403T1 CAD Model

Description

ON Semiconductor MVVC403T1: An Innovative Motor Driver Solution

The MVVC403T1 from ON Semiconductor is a cutting-edge motor driver designed to cater to the demanding needs of modern applications requiring precise motor control. This high-performance product is suitable for a variety of applications, including robotics, industrial automation, automotive systems, and consumer electronics, where reliability and efficiency are of paramount importance.

At the heart of the MVVC403T1 lies an advanced H-bridge motor driver capable of driving a DC motor in both directions. This feature enables users to easily control the speed and direction of the motor, making it an ideal choice for systems that require full bidirectional control. The driver operates at a voltage range that accommodates most common industrial and automotive power supplies, ensuring that it can be easily integrated into a wide array of systems without the need for additional voltage regulation components.

One of the key benefits of the MVVC403T1 is its robust thermal management system. The device is built with over-temperature protection, which safeguards the motor driver against potential damage due to excessive heat. This protection mechanism enhances the longevity of the product and ensures stable operation even under high-load conditions.

The MVVC403T1 also features built-in diagnostic functions that provide real-time feedback on the status of the motor and the driver. This functionality allows for quick identification and resolution of issues, minimizing downtime and maintenance costs. The driver's diagnostic capabilities are complemented by its fault protection circuits, which include under-voltage lockout, overcurrent protection, and short-circuit protection, further enhancing the reliability of the system.

Designed with simplicity in mind, the MVVC403T1 offers a user-friendly interface that allows for easy configuration and control. The compact form factor of the driver makes it an excellent choice for space-constrained applications, while its high integration reduces the need for external components, resulting in a cleaner and more efficient design.

In summary, the ON Semiconductor MVVC403T1 motor driver is a versatile and reliable solution that provides advanced features and superior performance for a wide range of motor control applications. Its robust design, coupled with comprehensive protection and diagnostic features, makes it an essential component for any system that demands high-quality motor control.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess