EN
  • EN
  • DE

MAX6719AUTSUD3

Part No MAX6719AUTSUD3
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829927-MAX6719AUTSUD3
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTSUD3 CAD Model

Description

Maxim Integrated MAX6719AUTSUD3 Microprocessor Supervisory Circuits

The Maxim Integrated MAX6719AUTSUD3 is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power fluctuations and other conditions that could compromise the performance and reliability of electronic systems. This compact and efficient device is perfect for use in a wide range of applications, including portable devices, computers, controllers, and intelligent instruments, to name a few.

Designed with precision in mind, the MAX6719AUTSUD3 offers a variety of features that make it an essential component for any system requiring robust monitoring and control. It provides a watchdog timer, manual reset capability, and a reset output that remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold. This ensures that the µP has sufficient time to initialize and stabilize before commencing operation.

The device operates over a wide supply voltage range of 1.1V to 5.5V, making it versatile for various digital systems. Its low supply current of 7.5µA (typical) is particularly beneficial for battery-powered applications where power conservation is critical. The MAX6719AUTSUD3 comes in a compact, space-saving 6-pin SOT23 package, which is ideal for systems where board space is at a premium.

Key features of the Maxim Integrated MAX6719AUTSUD3 include:

  • Adjustable reset threshold voltages to accommodate different µP and system voltage requirements.
  • Debounced manual reset input, allowing for a reliable system reset.
  • Watchdog timer to monitor system operation and initiate a system reset if necessary.
  • Low quiescent current, contributing to energy efficiency in portable applications.
  • Guaranteed reset output valid down to V_CC = 1.1V.
  • Immune to short V_CC transients, providing stable operation through power glitches.

With its combination of features, the MAX6719AUTSUD3 from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and performance of their systems. Its ease of integration and comprehensive functionality ensure that it can meet the demands of even the most challenging applications.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess