EN
  • EN
  • DE

MV5774C

Part No MV5774C
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description LED RED DIFFUSED T-1 T/H  /  Red LED Indication - Discrete 2V Radial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr onsemi
Package Bulk
Product Status Obsolete
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 9mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 90°
Mounting Type Through Hole
Wavelength - Peak 635nm
Package / Case Radial
Supplier Device Package T-1
Height (Max) 5.84mm
Base Product Number MV577
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MV5774C-NDR
Standard Package 5,000
Win Source Part Number 1189693-MV5774C
Ultra Librarian 3D Model Ultra Librarian MV5774C CAD Model

Description

The MV5774C is a high-performance, precision optoelectronic product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a T-1 3/4 (5mm) through-hole LED lamp that emits a vibrant and clear red light, making it suitable for a wide range of applications that require reliable and high-quality visual indicators.

Key Features

  • Color: The MV5774C produces a distinct red light with a dominant wavelength typically at 660nm, providing excellent visibility.
  • Luminous Intensity: This LED lamp has a high luminous intensity rating, ensuring that the light emitted is bright and can be easily seen even from a distance.
  • Viewing Angle: It features a 60-degree viewing angle, which offers a wide spread of light, ideal for status indicators or for backlighting applications.
  • Forward Voltage: The typical forward voltage is 2.0V, making it energy-efficient and compatible with common voltage supply levels in electronic circuits.
  • Current Rating: The MV5774C operates at a forward current of 20mA, which is a standard drive current for LED devices, ensuring long-term reliability and stability.
  • Package: Housed in a T-1 3/4 package, this LED lamp is designed for through-hole mounting, which provides secure mechanical anchoring and easy integration into a wide variety of electronic assemblies.

Applications

The versatility of the MV5774C allows it to be used in numerous applications, including but not limited to:

  • Electronic signs and signals
  • Automotive dashboards and switches
  • Industrial control panels
  • Consumer electronics
  • Portable equipment
  • Backlighting for LCDs, switches, and symbols

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MV5774C LED lamp is built to meet rigorous standards, ensuring both high performance and reliability for the end-user. Whether for commercial, industrial, or consumer applications, this LED lamp is designed to deliver consistent performance and a long operational lifespan.

For detailed specifications, technical datasheets, and additional product information, customers are encouraged to visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess