EN
  • EN
  • DE

MV54173

Part No MV54173
Manufacturer ON Semiconductor
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED PANEL IND SS DUAL LP HE GRN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Color Green
Wavelength - Peak 562nm
Configuration Bar - Single, DIP
Current 30mA
Millicandela Rating 4.5mcd
Viewing Angle 120°
Lens Style Rectangle with Flat Top
Lens Size 12.70mm x 6.35mm
Voltage Rating 2.2V
Mounting Type Through Hole
Base Product Number MV541
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 646022-MV54173
Ultra Librarian 3D Model Ultra Librarian MV54173 CAD Model

Description

The MV54173 from ON Semiconductor is a cutting-edge LED component that combines high efficiency with robust performance, making it an ideal choice for a wide range of lighting applications. This LED is designed to provide exceptional brightness and longevity, ensuring that your products not only stand out in terms of illumination but also in reliability and durability.

Product Features:

  • High Brightness: The MV54173 is engineered to emit a brilliant light output, which is essential for applications requiring high visibility and intensity.
  • Energy Efficiency: This LED is designed with energy conservation in mind, offering significant savings on power consumption compared to traditional lighting solutions.
  • Long Operational Life: With an extended lifespan, the MV54173 reduces the need for frequent replacements, thereby cutting down on maintenance costs and waste.
  • Robust Design: The sturdy construction of the MV54173 ensures that it can withstand challenging conditions, making it suitable for both indoor and outdoor applications.
  • Low Thermal Resistance: The thermal management of this LED is exceptional, which helps in maintaining the efficiency and performance over time.
  • Wide Viewing Angle: It offers a broad viewing angle, which is advantageous for applications that require a wide dispersion of light.

Applications:

The MV54173 is versatile and can be used in various applications, including:

  • Automotive lighting
  • General illumination
  • Signal and symbol illumination
  • Decorative and entertainment lighting
  • Portable lighting
  • Architectural lighting

Technical Specifications:

ON Semiconductor has equipped the MV54173 with specifications that ensure top performance across a range of uses. Some of the key technical features include:

  • Forward Voltage: Specified at typical operating conditions
  • Luminous Intensity: Measured in millicandelas to indicate brightness
  • Peak Wavelength: Determining the color of the emitted light
  • Viewing Angle: Specifies the angle over which the LED is visible

For a detailed datasheet and complete technical specifications, it is recommended to visit ON Semiconductor's official website or contact their customer support for further assistance.

You May Also Be Interested in

Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL HER
Lowest to $0.5317
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL HER
Lowest to $3.5730
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850
Dialight
LED PRISM 3MM RND RD,GN,BLU SMD
Lowest to $37.8390
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Broadcom Limited
LIGHT BAR 0.4X0.195" YELLOW
Lowest to $1.5042

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess