Maxim Integrated MAX1473EVKIT-433 Evaluation Kit
The MAX1473EVKIT-433 from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAX1473 low-power, 300-450MHz, superheterodyne receiver. This evaluation kit is specifically tuned for 433.92MHz operation, making it an ideal choice for those looking to test and develop applications in the ISM (Industrial, Scientific, and Medical) band.
The MAX1473 receiver integrated within this kit offers a high level of integration, featuring an onboard VCO, PLL, IF filter, and demodulator. The device is optimized for use in remote keyless entry (RKE) systems, garage door openers, and other applications requiring robust data communication. The MAX1473's exceptional sensitivity and selectivity ensure reliable performance even in noisy RF environments.
The evaluation kit includes an easy-to-use printed circuit board (PCB) that showcases the MAX1473's functionality. Users can quickly assess the performance of the receiver with minimal additional components or external equipment. The kit facilitates the testing of various features such as frequency range, data rate, and output formats, allowing for a thorough evaluation of the receiver's capabilities.
Key features of the MAX1473EVKIT-433 include:
- Tuning for the 433.92MHz frequency, ideal for ISM band applications.
- Low power consumption, suitable for battery-operated devices.
- High sensitivity and selectivity for reliable operation in challenging conditions.
- Onboard VCO, PLL, IF filter, and demodulator for a high level of integration.
- User-friendly evaluation board for quick setup and testing.
The MAX1473EVKIT-433 is supported by Maxim Integrated's comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that developers have all the necessary information to integrate the MAX1473 receiver into their designs effectively.
Whether you are a professional engineer, a student, or an electronics hobbyist, the MAX1473EVKIT-433 Evaluation Kit from Maxim Integrated is an excellent tool for exploring the capabilities of RF communication and developing your own wireless applications in the 433.92MHz ISM band.