EN
  • EN
  • DE

MURS205T3G

Part No MURS205T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description ULTRAFAST RECTIFIERS 2 AMPERES, 50-100 VOLTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) @ If 940mV @ 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 2μA @ 50V
Mounting SMD
Package DO-214AA, SMB
Manufacturer Package SMB
Operating Temperature - Junction -60°C ~ 175°C
Win Source Part Number 1228677-MURS205T3G
Manufacturer Homepage www.onsemi.com
Family Name MURS205
Introduction Date September 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MURS205T3G CAD Model

Description

ON Semiconductor MURS205T3G Ultrafast Rectifier

The ON Semiconductor MURS205T3G is a state-of-the-art ultrafast rectifier designed to provide high-efficiency power management solutions for a variety of applications. This rectifier is part of ON Semiconductor's high-performance power rectification products and is well-suited for use in switching power supplies, inverters, and as freewheeling diodes.

Key Features

  • Voltage Rating: The MURS205T3G has a reverse voltage rating of 200 volts, making it suitable for medium voltage requirements.
  • Current Capability: With a forward current rating of 2 amperes, this device can handle moderate levels of current, ideal for a wide range of electronic circuits.
  • Ultrafast Recovery Time: The rectifier boasts an ultrafast recovery time, typically less than 35 nanoseconds, which minimizes power loss and improves efficiency during operation.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and enhances thermal efficiency, contributing to the overall performance of the end application.
  • High Surge Capacity: It can withstand high surge currents, ensuring reliability and robustness in harsh electrical environments.
  • Package: The MURS205T3G comes in a compact surface-mount SMB package, which is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.

Applications

The MURS205T3G is versatile and can be used in a multitude of applications, including:

  • Power supply management
  • Automotive environments
  • Consumer electronics
  • Telecommunications systems
  • Industrial equipment

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The MURS205T3G is compliant with RoHS and Halogen-Free standards, ensuring that it meets global regulatory requirements and is suitable for use in green products.

With its combination of high-speed switching capability, efficiency, and reliability, the MURS205T3G from ON Semiconductor is an optimal choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1830 $58.5600
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,645+ $0.1408 $231.6160
2,125+ $0.1361 $289.2125
2,845+ $0.1220 $347.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess