EN
  • EN
  • DE

MURH860G

Part No MURH860G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081164-MURH860G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MURH860G CAD Model

Description

The MURH860G is a state-of-the-art, high-efficiency rectifier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to meet the rigorous demands of high-frequency power electronics applications, providing a robust and reliable solution for engineers and designers.

Key Features

  • High Forward Surge Capability: The MURH860G is capable of withstanding high surge currents, making it ideal for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: This diode offers an exceptionally low forward voltage drop, which translates to reduced power loss and improved system efficiency, especially important for high-current operations.
  • Ultrafast Recovery Times: With its ultrafast recovery times, the MURH860G minimizes power loss and noise in switching power supplies, contributing to the overall performance and reliability of the system.
  • High Temperature Operation: Engineered for high-temperature environments, this component can operate at junction temperatures up to 175°C, ensuring stability and functionality under thermal stress.
  • Reverse Avalanche Capability: It is designed to handle reverse avalanche energy with ease, providing additional protection against unexpected voltage transients.

Applications

The MURH860G is versatile and can be used in a variety of applications, including:

  • Power supply management in consumer electronics
  • Automotive systems and power converters
  • Switching power supplies and high-frequency inverters
  • Freewheeling diodes in a range of power applications
  • Energy-efficient solutions that require minimal power loss

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MURH860G is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and durability. Customers can trust this component for its consistency and long-term reliability in their electronic designs.

Environmental Impact

The MURH860G is designed with eco-friendly considerations in mind. ON Semiconductor adheres to global environmental standards, ensuring that the MURH860G complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess