EN
  • EN
  • DE

MA5110-(TX)

Part No MA5110-(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074677-MA5110-(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA5110-(TX) CAD Model

Description

The Panasonic MA5110-(TX) is a highly sensitive and reliable pyroelectric infrared sensor designed for detecting infrared radiation emitted by humans and animals. Its compact size and high performance make it suitable for a wide range of applications where motion detection and presence sensing are required.

Applications:

  • Security Systems: Used in intrusion detection systems and alarm systems to detect unauthorized movement within a protected area.
  • Automatic Lighting Control: Integrated into lighting systems to automatically switch lights on when motion is detected, conserving energy.
  • Occupancy Sensing: Employed in building automation systems to determine room occupancy for HVAC control and resource management.
  • Consumer Electronics: Found in devices such as automatic door openers, smart home devices, and interactive displays.
  • IoT Devices: Integrated into various IoT applications for remote monitoring and control based on human presence.

Features:

  • High Sensitivity: Capable of detecting even small changes in infrared radiation.
  • Compact Size: Small footprint allows for easy integration into various devices and systems.
  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered applications.
  • Fast Response Time: Quickly detects changes in infrared radiation, providing rapid motion detection.
  • Built-in Amplifier: Integrated amplifier enhances the signal strength for improved detection performance.

Benefits:

  • Enhanced Security: Provides reliable intrusion detection for security systems.
  • Energy Savings: Automates lighting and HVAC control based on occupancy, reducing energy consumption.
  • Improved User Experience: Enables hands-free operation of devices and systems.
  • Cost-Effective: Provides a low-cost solution for motion detection and presence sensing.
  • Easy Integration: Simple design and compact size facilitate easy integration into a wide range of applications.

The Panasonic MA5110-(TX) pyroelectric infrared sensor operates by detecting changes in infrared radiation. When an object with a different temperature enters the sensor's field of view, the sensor generates an electrical signal proportional to the temperature difference. This signal is then amplified and processed to trigger an action, such as turning on a light or sounding an alarm. The sensor is designed to be highly reliable and accurate, even in challenging environmental conditions. The small size and low power consumption of the MA5110-(TX) make it an ideal choice for a variety of applications where motion detection and presence sensing are required. It offers a cost-effective and energy-efficient solution for enhancing security, automating lighting control, and improving user experience in a wide range of devices and systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess