Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number MTD29
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 246836-MTD2955ET4
Ultra Librarian 3D Model Ultra Librarian MTD2955ET4 CAD Model

Description

The MTD2955ET4 is a versatile P-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance MOSFET is designed to meet a wide range of applications, offering a perfect solution for power management tasks. The MTD2955ET4 is specifically crafted to deliver high-speed switching with low on-resistance, making it an ideal choice for power switching circuits, PWM applications, and load switching.

The device boasts a robust and durable design, encapsulated in a surface-mount DPAK package, ensuring a compact footprint while providing excellent thermal characteristics. With ON Semiconductor's advanced technology, the MTD2955ET4 provides improved current handling capability with a continuous drain current of -12 A, making it suitable for high current applications.

One of the key features of the MTD2955ET4 is its low threshold voltage, which allows for operation at lower gate drive voltages, enhancing its efficiency in battery-powered devices. The MOSFET also exhibits a low gate charge (Qg), contributing to reduced switching losses and thus improving overall system efficiency.

Key Specifications:

  • Drain-Source Voltage (Vdss): -60V
  • Continuous Drain Current (Id): -12A
  • Power Dissipation (Pd): 48W
  • RDS(on): 0.200 Ohm at Vgs = -10V
  • Gate Charge (Qg): Low
  • Package: DPAK (TO-252)

The MTD2955ET4 is also characterized by its ruggedness and reliability, with a built-in gate-source ESD protection diode that safeguards the device from electrostatic discharge events. This feature is particularly important in sensitive electronic applications where reliability is critical.

In summary, the ON Semiconductor MTD2955ET4 is a high-quality P-Channel Power MOSFET that offers a combination of efficiency, power handling, and compact packaging. It is designed for a variety of applications, including linear regulators, battery management, motor control, and other power management functions. With its advanced features, the MTD2955ET4 stands out as a solid choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
ECAD model for 26800B-371-ESD
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128
JAE Electronics
CONN MINI EXPRESS CARD LATCH SMD / Connector Accessories Latch Straight Stainless Steel Tin T/R
Lowest to $2.0840
ECAD model for MM60-EZH059-B5-R650
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3081 $50.8365
400+ $0.2528 $101.1200
615+ $0.2449 $150.6135
845+ $0.2370 $200.2650
1,095+ $0.2291 $250.8645
1,465+ $0.2054 $300.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,550 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention