ON Semiconductor MTB60N06HD Power MOSFET
The MTB60N06HD from ON Semiconductor is a high-performance Power MOSFET designed to meet the demanding requirements of high-power switching applications. This device is ideal for a wide range of applications, including power supplies, motor controls, and high-efficiency converters.
Key Features:
- High Drain-Source Breakdown Voltage: With a V<sub>DS of 60V, the MTB60N06HD can handle significant voltage without breakdown, making it suitable for various circuit designs.
- Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of 6 mΩ (typical), which translates to reduced power loss and improved efficiency in operation.
- High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 60A, allowing it to manage high current loads effectively.
- Low Gate Charge: The MOSFET has a low gate charge (Q<sub>G), which minimizes switching losses and enables faster switching speeds, enhancing overall performance in high-frequency applications.
- Single Pulse Avalanche Energy Rated: It is designed to withstand high-energy pulses in the avalanche and commutation modes, ensuring reliability and durability in harsh conditions.
- Temperature Performance: Capable of operating over a wide temperature range, the device maintains its performance even under extreme conditions.
Applications:
- DC/DC converters
- Power management
- Automotive applications
- Motor drives
- Synchronous rectification
The MTB60N06HD is housed in a D2PAK package, which offers a compact footprint while allowing for effective heat dissipation. This package is widely used in high-power applications where space is at a premium but thermal performance cannot be compromised.
With its robust design and superior electrical characteristics, the MTB60N06HD from ON Semiconductor is a reliable choice for designers looking to optimize their power circuits for efficiency, speed, and durability. Its high-quality construction and proven performance make it a staple component in power electronics.