EN
  • EN
  • DE

MT9M024IA3XTC

Part No MT9M024IA3XTC
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832123-MT9M024IA3XTC
Ultra Librarian 3D Model Ultra Librarian MT9M024IA3XTC CAD Model

Description

ON Semiconductor MT9M024IA3XTC Product Overview

The MT9M024IA3XTC is a high-performance CMOS digital image sensor from ON Semiconductor, featuring an active-pixel array of 1280(H) x 800(V). This sensor is designed to capture high-quality color images with superior low-light performance, making it an ideal choice for a wide range of applications, including security, surveillance, industrial, and automotive.

Key Features:

  • Resolution: The sensor provides a 1.2 Megapixel resolution, which is perfect for capturing detailed images without requiring extensive processing power.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, the MT9M024IA3XTC offers a delicate balance between sensitivity and image resolution.
  • Optical Format: The 1/3-inch optical format is a common size, allowing for compatibility with a wide range of lenses and optical systems.
  • Frame Rate: The sensor supports a high frame rate, enabling smooth video capture for dynamic scenes and applications that require motion analysis.
  • Dynamic Range: It offers an excellent dynamic range, which ensures that both bright and dark areas of an image are captured with clarity.
  • Shutter: The electronic rolling shutter provides efficient image capture with reduced blur in fast-moving scenes.
  • Interface: The MT9M024IA3XTC features a HiSPi interface, which allows for high-speed data transfer while maintaining signal integrity.

Applications:

The versatility of the MT9M024IA3XTC makes it suitable for a variety of applications. Its ability to perform in low-light conditions is particularly beneficial for security and surveillance cameras. In the industrial sector, it can be utilized for machine vision systems and inspection tasks. Additionally, its high frame rate and dynamic range make it a good fit for advanced driver-assistance systems (ADAS) in the automotive industry.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MT9M024IA3XTC is no exception. It is manufactured to meet high standards, ensuring reliability and performance in demanding environments. With its robust design and advanced imaging capabilities, this sensor stands as a top choice for developers and manufacturers who require top-tier visual data capture.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess