Products specifications Report Issue?

Package Bulk;Bulk
Product Status Obsolete
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 20V
Capacitance @ Vr, F 2pF @ 15V, 1MHz
Resistance @ If, F 850mOhm @ 10mA, 100MHz
Power Dissipation (Max) 400 mW
Operating Temperature 125°C (TJ)
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Ultra Librarian 3D Model Ultra Librarian MPN3404G CAD Model

Description

TO-226-2, TO-92-2 (TO-226AC)

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
Alpha Industries
Low Distortion Attenuator Plastic Packaged PIN Diodes
Need more? Email Us
ECAD model for SMP1304-007
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.0302
ECAD model for SMS7630-005
Alpha Industries
Surface Mount Schottky Quad Mixer Diodes
Need more? Email Us
ECAD model for SMS3926-023
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1
Agilent(Hewlett-Packard)
Surface Mount RF PIN Switch Diodes
Need more? Email Us
ECAD model for HSMP-389L-TR1
Alpha Industries
Large Signal Switching Plastic Packaged PIN Diodes
Lowest to $0.3148
ECAD model for SMP1352-005
Siemens
Silicon Schottky Diode (Low Barrier diode for detectors up to GHz frequencies)
Need more? Email Us
ECAD model for BAT62-03W
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $1.1039
ECAD model for SMS7630-006

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention