EN
  • EN
  • DE

MOC8080300W

Part No MOC8080300W
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV DARL W/BASE 6DIP / Optoisolator Darlington with Base Output 5300Vrms 1 Channel 6-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 10mA
Turn On / Turn Off Time (Typ) 3.5µs, 25µs
Input Type DC
Output Type Darlington with Base
Voltage - Output (Max) 55V
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 100 mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Base Product Number MOC808
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names MOC8080300W-NDR
Standard Package 1,000
Win Source Part Number 1079824-MOC8080300W
Ultra Librarian 3D Model Ultra Librarian MOC8080300W CAD Model

Description

Introducing the MOC8080300W from ON Semiconductor

The MOC8080300W is a state-of-the-art semiconductor device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to the company's commitment to providing high-quality and reliable components for a wide range of electronic applications.

Key Features

  • High Isolation Voltage: The MOC8080300W offers an impressive isolation voltage, providing safe and reliable operation in applications where electrical insulation is critical.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it ideal for power-sensitive designs.
  • High-Speed Operation: This component is capable of high-speed operation, ensuring quick response times and efficient performance in fast-switching applications.
  • Compact Design: The MOC8080300W comes in a compact package, allowing it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the MOC8080300W makes it suitable for a variety of applications, including but not limited to:

  • Power supply circuits
  • Motor control systems
  • Industrial automation
  • Consumer electronics

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the MOC8080300W, which is built to meet high standards of reliability and performance. Customers can trust this product to deliver consistent operation over its lifespan, even under demanding conditions.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental responsibility, the MOC8080300W is manufactured with eco-friendly practices. The company ensures that its products comply with global environmental regulations, making this device a responsible choice for eco-conscious businesses.

Conclusion

The MOC8080300W from ON Semiconductor is an exceptional choice for designers and engineers looking for a high-quality, reliable, and energy-efficient component. Its combination of high isolation voltage, low power consumption, high-speed operation, and compact design makes it an invaluable addition to a wide array of electronic systems. With ON Semiconductor's reputation for excellence, the MOC8080300W is set to be a go-to component in the industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess