EN
  • EN
  • DE

MOC3012SVM

Part No MOC3012SVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK) | OPTOISOLATOR 4.17KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 4170Vrms
Voltage - Off State 250V
Current - LED Trigger (Ift) (Maximum) 5mA
Current - Hold (Ih) 100μA
Voltage - Forward (Vf) 1.15V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals IEC/EN/DIN, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225766-MOC3012SVM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3012SVM CAD Model

Description

ON Semiconductor MOC3012SVM Optoisolator Triac Driver

The MOC3012SVM, produced by ON Semiconductor, is a critical component designed for interfacing electrical circuits with high voltage or power systems safely. This optoisolator triac driver is particularly useful in applications where voltage control and isolation are necessary to protect sensitive electronics from voltage spikes and noise that are common in power systems.

Key Features

  • Optical Isolation: The MOC3012SVM provides an excellent isolation barrier between the low voltage controlling electronics and the high voltage or power circuit, with an input-to-output isolation voltage of 7500V peak ensuring safety and reliability.
  • Triac Driver Output: The device features a triac driver output, which is capable of driving a main power triac. This makes it suitable for controlling resistive and inductive loads directly.
  • Low Input Current Requirements: With a minimal input trigger current, this optoisolator can be directly driven by microcontrollers or other logic circuits, making it highly compatible with digital control systems.
  • Zero Voltage Crossing: The MOC3012SVM includes a zero-crossing circuit, which ensures that the triac is triggered only when the AC line voltage is near zero. This feature significantly reduces the switching noise and minimizes electromagnetic interference (EMI).

Applications

The versatility of the MOC3012SVM allows it to be used in a wide range of applications, including:

  • Solid-state relays
  • AC motor controls
  • Lighting controls and dimmers
  • Industrial controls
  • Home appliances

ON Semiconductor's MOC3012SVM is a robust and reliable solution for designers looking to implement triac-based control in their systems. Its built-in features ensure ease of use and a high level of protection for both the control side and the power side of the circuit. For engineers requiring a dependable and efficient way to manage AC power, the MOC3012SVM stands out as an excellent choice.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess