The MMZT5V6T1G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed for providing a regulated voltage in a range of electronic applications. This discrete semiconductor product is a testament to ON Semiconductor's commitment to reliability and performance in voltage regulation solutions.
Key Features:
- Zener Voltage: The MMZT5V6T1G has a nominal Zener voltage of 5.6V, making it suitable for applications requiring a precise 5.6V reference.
- Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle significant power levels, making it ideal for a variety of circuits.
- Package: It comes in a SOD-523 package, which is small and ideal for space-constrained applications.
- Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
- Regulation: Excellent regulation performance is a hallmark of this Zener diode, providing a stable voltage across a range of currents.
- RoHS Compliant: The MMZT5V6T1G meets RoHS standards, ensuring it is manufactured without harmful substances and is environmentally friendly.
Applications:
The ON Semiconductor MMZT5V6T1G Zener diode is versatile and can be used in a variety of electronic applications. Some of the common applications include:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage
- Reference elements in precision circuits
- Waveform shaping
- Switching operations
With its precise voltage regulation and high power dissipation capability, the MMZT5V6T1G is an excellent choice for designers looking for a reliable Zener diode. ON Semiconductor's attention to quality ensures that this component will perform consistently, providing a stable Zener voltage in your electronic designs.