EN
  • EN
  • DE

MMVL809T1G

Part No MMVL809T1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE PIN SWITCHING 20V SOD-323 / Varactors Single 20 V Surface Mount SOD-323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance @ Vr, F 6.1pF @ 2V, 1MHz
Capacitance Ratio 2.6
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 20 V
Diode Type Single
Q @ Vr, F 75 @ 3V, 500MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number MMVL80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 2156-MMVL809T1G,ONSONSMMVL809T1G,2156-MMVL809T1G-ONTR-ND
Standard Package 3,000
Win Source Part Number 1012277-MMVL809T1G
Ultra Librarian 3D Model Ultra Librarian MMVL809T1G CAD Model

Description

The MMVL809T1G is a precision micro-power voltage reference component manufactured by ON Semiconductor, known for its stability and reliability in various applications. This voltage reference is a crucial part of many electronic circuits, providing a stable reference voltage that ensures accurate analog-to-digital conversions, stable power supplies, and consistent operation of precision circuitry.

Key Features

  • Series Reference Type: The MMVL809T1G operates as a series voltage reference, which means it can source and sink current, providing design flexibility.
  • Output Voltage: It offers a fixed output voltage of 2.5V, which is ideal for many standard applications.
  • Low Power Consumption: With a typical quiescent current of 1 µA, this voltage reference is optimized for battery-powered and energy-efficient devices.
  • High Accuracy: The initial accuracy of the output voltage is ±0.5%, ensuring precise reference voltage for sensitive applications.
  • Temperature Coefficient: It has a low temperature coefficient of 35 ppm/°C (max), providing a stable output over a wide temperature range.
  • Package: The device comes in a compact SOT-23 surface-mount package, which is suitable for high-density PCB designs.

Applications

The MMVL809T1G is designed for use in a variety of applications where a stable reference voltage is critical. These include:

  • Battery-powered devices
  • Portable and wearable technology
  • Data acquisition systems
  • Power supplies and regulators
  • Industrial and automotive electronics

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.5%
Temperature Coefficient 35 ppm/°C (max)
Operating Temperature Range -40°C to +85°C
Package SOT-23
Quiescent Current 1 µA (typ)

In summary, the MMVL809T1G from ON Semiconductor is a reliable and precise voltage reference component that is essential for maintaining the performance and accuracy of electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,GAAS CHIP 1.25
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
SOLDERABLE GAAS CONSTANT GAMMA F
Lowest to $4.9160
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess