EN
  • EN
  • DE

MMUN2211LTIG

Part No MMUN2211LTIG
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1645+
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 715372-MMUN2211LTIG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMUN2211LTIG CAD Model

Description

ON Semiconductor MMUN2211LTIG Overview

The MMUN2211LTIG is a high-quality bipolar transistor product from ON Semiconductor, a leading provider of semiconductor solutions. It is designed to offer excellent performance in various electronic applications, making it a versatile component for designers and engineers.

Key Features

  • Transistor Type: The MMUN2211LTIG is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is known for its ability to amplify current and function as a switch in electronic circuits.
  • Configuration: It comes in a dual configuration, offering two transistors in a single package, which is ideal for applications requiring matched transistor pairs.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of -50V and a collector-base voltage (VCBO) of -60V, it can handle moderate power applications efficiently.
  • Current Handling: The transistor is capable of a continuous collector current (IC) of -100mA, making it suitable for driving small loads in electronic circuits.
  • Power Dissipation: It has a power dissipation rating of 225mW, ensuring that it can operate at a reasonable temperature range without overheating.
  • Package: The MMUN2211LTIG is offered in a lead-free, SOT-23 surface-mount package, which is widely used in modern electronics due to its small size and compatibility with automated assembly processes.

Applications

The MMUN2211LTIG is ideal for use in a broad range of electronic applications, including but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching applications
  • Power management
  • Consumer electronics
  • Telecommunications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MMUN2211LTIG is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

In summary, the MMUN2211LTIG from ON Semiconductor is a reliable and efficient PNP bipolar transistor that offers a dual configuration, moderate voltage and current handling capabilities, and is housed in a compact SOT-23 package. It is an excellent choice for designers looking for a transistor that can deliver consistent performance across a range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
7,300+ $0.0137 $100.0100
11,365+ $0.0132 $150.0180
16,265+ $0.0123 $200.0595
21,190+ $0.0118 $250.0420
26,320+ $0.0114 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914,400 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess