EN
  • EN
  • DE

MMT10B230T3G

Part No MMT10B230T3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 170V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 265V
Voltage - Off State 170V
Voltage - On State 5V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 097113-MMT10B230T3G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MMT10B230T3G CAD Model

Description

The ON Semiconductor MMT10B230T3G is a high-performance Power MOSFET designed to deliver efficient power management and conversion. This device is part of ON Semiconductor's extensive portfolio of power solutions, engineered to meet the stringent requirements of modern electronic circuits. The MMT10B230T3G is an ideal choice for a wide range of applications, including switch-mode power supplies, motor control, and power inverter stages.

Key Features

  • Low RDS(on): This MOSFET boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency, making it suitable for high-efficiency power designs.
  • High Current Capacity: With the ability to handle substantial current, the MMT10B230T3G is well-suited for applications requiring high current throughput.
  • High Voltage Rating: The device is rated for a drain-to-source voltage of 230V, providing a wide safety margin for applications with high voltage requirements.
  • Power Dissipation: It has a power dissipation rating that ensures reliable operation even under high power and temperature conditions.
  • TO-220 Package: The industry-standard TO-220 package offers ease of integration into various circuit designs and provides excellent thermal performance.

Benefits

  • Energy Efficiency: The low RDS(on) characteristic minimizes power losses, leading to more energy-efficient solutions and reduced heat generation.
  • Reliability: ON Semiconductor's commitment to quality means that the MMT10B230T3G is built to deliver reliable performance over its lifetime, even in demanding conditions.
  • Flexibility: Its specifications make it a versatile component that can be used in a variety of circuit topologies and applications.

Applications

The MMT10B230T3G is suitable for a range of applications, including:

  • DC to DC converters
  • AC to DC power supplies
  • Motor drives and inverters
  • Power management systems
  • LED lighting solutions

With its combination of efficiency, reliability, and versatility, the ON Semiconductor MMT10B230T3G Power MOSFET is an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 60A 8SOIC / Off-State 60 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.8026
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 75V 250A DO-214AA
Need more? Email Us
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4484

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3665 $58.6400
385+ $0.3008 $115.8080
595+ $0.2914 $173.3830
820+ $0.2820 $231.2400
1,060+ $0.2726 $288.9560
1,420+ $0.2444 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess