EN
  • EN
  • DE

MMT05B310T3

Part No MMT05B310T3
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 270V 150A DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 365V
Voltage - Off State 270V
Voltage - On State 3 V
Current - Peak Pulse (8/20µs) 150 A
Current - Peak Pulse (10/1000µs) 50 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 75pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number MMT05B
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 927597-MMT05B310T3
Ultra Librarian 3D Model Ultra Librarian MMT05B310T3 CAD Model

Description

Introducing the MMT05B310T3 from ON Semiconductor

The MMT05B310T3 is a state-of-the-art power management device designed and manufactured by ON Semiconductor, a leader in the field of energy-efficient innovations. This product is engineered to cater to a wide array of applications, including but not limited to, automotive systems, industrial controls, and power supply management.

Key Features

  • High Voltage Tolerance: The MMT05B310T3 is capable of handling high voltage operations, making it suitable for environments where voltage spikes are common.
  • Low On-Resistance: With its low on-resistance, this product ensures minimal power loss during operation, thereby enhancing overall efficiency.
  • Thermal Management: The device includes an optimal thermal management system, which helps in maintaining performance by preventing overheating.
  • Robust Design: The MMT05B310T3 is designed to be durable and reliable, ensuring a long operational life even in the most demanding conditions.
  • Compact Form Factor: Its compact size allows for easy integration into various circuit designs without compromising on power or performance.

Applications

The versatile nature of the MMT05B310T3 allows it to be integrated into a multitude of applications. It is particularly useful in the automotive industry where high voltage and efficiency are paramount. Additionally, its robustness makes it an excellent choice for industrial control systems that require reliable and consistent power management. The device is also well-suited for power supply circuits, providing stable operation and extending the life of the end product.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the MMT05B310T3 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. With ON Semiconductor's MMT05B310T3, designers and engineers can expect a product that not only meets but exceeds their power management needs.

Conclusion

The MMT05B310T3 from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether it's for automotive, industrial, or power supply applications, this device is designed to deliver optimal results while simplifying the power management process. Its integration into your next project can help achieve a new level of energy efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2661 $58.5420
530+ $0.2184 $115.7520
820+ $0.2116 $173.5120
1,130+ $0.2048 $231.4240
1,460+ $0.1980 $289.0800
1,955+ $0.1776 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess