EN
  • EN
  • DE

MMSZ47T1G

Part No MMSZ47T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 170 Ohm
Current - Reverse Leakage @ Vr 50nA @ 32.9V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 1078435-MMSZ47T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSZ47T1G CAD Model

Description

ON Semiconductor MMSZ47T1G Zener Diode Overview

The MMSZ47T1G from ON Semiconductor is a highly reliable Zener diode designed for voltage regulation and voltage reference applications. This surface-mount device offers a Zener voltage of 47 volts and is housed in a small SOD-123 package, making it ideal for use in space-constrained applications. The MMSZ47T1G is a perfect choice for designers looking for a compact solution to provide voltage regulation in their electronic circuits.

Key Features

  • Zener Voltage: The device features a precise Zener voltage of 47V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 500 mW, the MMSZ47T1G can handle moderate levels of power, making it suitable for a wide range of electronic devices.
  • Package: The SOD-123 package is not only space-efficient but also offers excellent thermal performance, ensuring the diode operates within its specified temperature range.
  • Low Leakage Current: The diode has a low leakage current, which enhances its efficiency and reliability in circuit operation.
  • High Surge Capability: It is capable of withstanding surge currents, providing additional protection for sensitive electronics against transient voltage spikes.

Applications

The MMSZ47T1G Zener diode is versatile and can be used in various applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ47T1G is no exception. It is manufactured to meet high industry standards, ensuring that it performs consistently across different environmental conditions. The device's reliability is further backed by ON Semiconductor's rigorous testing protocols, which include thermal, electrical, and mechanical stress tests.

In summary, the ON Semiconductor MMSZ47T1G Zener diode is a robust, efficient, and compact solution for designers who require precise voltage regulation capabilities. Its combination of features makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess