EN
  • EN
  • DE

MMSZ43T1

Part No MMSZ43T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 43V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 43V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 150 Ohms
Current - Reverse Leakage at Vr 50nA at 30.1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ43
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225442-MMSZ43T1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ43T1 CAD Model

Description

ON Semiconductor MMSZ43T1 Zener Diode

The MMSZ43T1 is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This precision device is designed to offer excellent voltage regulation, making it an essential component in a wide range of electronic applications. With its compact surface-mount package, the MMSZ43T1 is ideal for use in space-constrained applications where size and power efficiency are critical.

Key Features

  • Voltage Regulation: The MMSZ43T1 provides a nominal Zener voltage of 8.7V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This Zener diode is capable of dissipating up to 500 mW of power, which helps to maintain stability and reliability in the circuit.
  • High Precision: Thanks to ON Semiconductor's rigorous manufacturing standards, the MMSZ43T1 offers tight voltage tolerances, ensuring precise voltage regulation.
  • Surface-Mount Package: The SOD-123 package allows for efficient PCB space utilization and is designed for automated assembly processes, facilitating mass production.
  • Operating Temperature: The device can operate within a wide temperature range from -55°C to +150°C, making it versatile for use in various environments.

Applications

The MMSZ43T1 Zener diode is commonly used in:

  • Power supply circuits
  • Overvoltage protection systems
  • Voltage reference modules
  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices

ON Semiconductor's commitment to quality ensures that the MMSZ43T1 Zener diode meets the highest standards of performance and reliability. Whether you're designing a new electronic product or looking for a reliable component for voltage regulation, the MMSZ43T1 is a choice that engineers and designers can trust for consistent operation and longevity.

Environmental Compliance

The MMSZ43T1 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the product can be used in markets and applications where environmental regulations are stringent.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0961 $58.1405
1,465+ $0.0789 $115.5885
2,270+ $0.0765 $173.6550
3,125+ $0.0739 $230.9375
4,040+ $0.0715 $288.8600
5,410+ $0.0641 $346.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,600 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess