EN
  • EN
  • DE

MMSD459A

Part No MMSD459A
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, 0.2A, 100V  /  Diode Standard Surface Mount SOD-123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Bulk
Diode Type Standard
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction 150°C (Max)
MSL Level Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 2156-MMSD459A-488
Standard Package 1
Win Source Part Number 970064-MMSD459A
Ultra Librarian 3D Model Ultra Librarian MMSD459A CAD Model

Description

ON Semiconductor MMSD459A - High-Performance Diode

The ON Semiconductor MMSD459A is a state-of-the-art diode designed for high-efficiency applications requiring fast switching, low power loss, and robust performance. This diode is an ideal choice for a variety of electronic circuits, including power management systems, converters, and high-frequency inverters.

Key Features

  • Low Forward Voltage Drop: The MMSD459A boasts a low forward voltage drop, which contributes to reduced power loss and improved system efficiency, making it suitable for high-efficiency power supplies.
  • Fast Switching Speed: Engineered for quick response times, this diode ensures rapid switching capabilities, essential for high-frequency applications and reducing switching losses.
  • High Current Capability: With its ability to handle high currents, the MMSD459A is capable of supporting applications that require robust current flow without compromising performance.
  • Thermal Stability: The diode is designed to maintain its performance over a wide temperature range, ensuring reliability and a long operational life in challenging conditions.
  • Surface Mount Package: Packaged in a compact, surface-mount format, the MMSD459A is easy to integrate into various circuit designs, providing a space-saving solution for densely packed PCBs.

Applications

The versatility of the MMSD459A allows it to be utilized in numerous applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in inverters
  • Power factor correction circuits
  • Automotive applications
  • Other high-frequency rectification processes

Specifications

ON Semiconductor's MMSD459A is encapsulated in a durable package that ensures its reliability and longevity. Its specifications include a maximum repetitive reverse voltage, forward continuous current, and power dissipation that cater to a wide range of operational requirements.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and manufacturing products that meet the highest quality and environmental standards. The MMSD459A is produced with this commitment in mind, ensuring that it complies with RoHS directives and is free from harmful substances.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess