EN
  • EN
  • DE

MMQA6V2T1G

Part No MMQA6V2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4VWM 9VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4V
Minimum Breakdown Voltage 5.89V
Max Clamping Voltage 9V
Peak Pulse Current(Ippm) 2.66A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 023931-MMQA6V2T1G
Ultra Librarian 3D Model Ultra Librarian MMQA6V2T1G CAD Model

Description

ON Semiconductor MMQA6V2T1G: A Comprehensive Overview

The MMQA6V2T1G is a robust, multi-chip package designed by ON Semiconductor, a leading supplier in the semiconductor industry. This product is engineered to provide a combination of zener diodes, which are optimized for protection and voltage regulation applications. The MMQA6V2T1G is a quintessential component for designers looking to enhance system reliability in a variety of electronic circuits.

Key Features and Benefits

  • Diode Configuration: The MMQA6V2T1G features an array of zener diodes, which are configured in a common anode manner. This configuration facilitates the simultaneous protection of multiple lines using a single package.
  • Breakdown Voltage: Each diode in the MMQA6V2T1G has a precise breakdown voltage of 6.2V, making it ideal for applications that require a regulated voltage level.
  • Power Dissipation: The device is capable of handling a power dissipation of up to 225 mW, ensuring reliable operation under various conditions.
  • Package: Enclosed in a compact SOT-23 package, the MMQA6V2T1G is designed for space-constrained applications, providing a minimal footprint on the PCB.
  • ESD Protection: With its excellent electrostatic discharge (ESD) immunity, the MMQA6V2T1G safeguards sensitive components from electrical overstresses, enhancing the overall durability of the electronic system.

Applications

The versatility of the MMQA6V2T1G makes it suitable for a wide range of applications. It is commonly used in:

  • Consumer electronics for voltage stabilization and transient suppression
  • Automotive electronics where reliability under harsh conditions is crucial
  • Industrial control systems requiring consistent voltage levels
  • Telecommunication devices that need protection from voltage spikes
  • Portable devices where space and power efficiency are key considerations

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The MMQA6V2T1G is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards expected by the industry. Whether it's used in a simple consumer gadget or a complex industrial system, the MMQA6V2T1G stands as a testament to ON Semiconductor's dedication to excellence.

For engineers and designers seeking a reliable voltage regulation solution, the MMQA6V2T1G from ON Semiconductor is a superior choice that combines performance, compactness, and durability.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0996 $58.2660
1,240+ $0.0932 $115.5680
1,930+ $0.0900 $173.7000
2,770+ $0.0835 $231.2950
3,595+ $0.0804 $289.0380
4,495+ $0.0772 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,600 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess