EN
  • EN
  • DE

MMBZ5256BLT1G

Part No MMBZ5256BLT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 225MW SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 49 Ohm
Current - Reverse Leakage @ Vr 100nA @ 23V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023885-MMBZ5256BLT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5256BLT1G CAD Model

Description

ON Semiconductor MMBZ5256BLT1G Zener Diode

The MMBZ5256BLT1G from ON Semiconductor is a high-quality, surface-mount Zener diode designed for applications requiring voltage regulation and voltage clamping. This Zener diode is a popular choice among engineers for its reliability, consistent performance, and the protection it offers to sensitive electronic circuits.

Key Features

  • Voltage Regulation: The MMBZ5256BLT1G has a nominal Zener voltage of 30V, making it suitable for a range of voltage stabilization tasks in various electronic devices.
  • Power Dissipation: With a power dissipation of 225mW, this diode can handle a moderate amount of power, ensuring stability in operation.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient PCB layout design.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power loss and contributing to the overall efficiency of the circuit.

Applications

The MMBZ5256BLT1G is versatile and can be used in a variety of electronic circuits, including:

  • Consumer electronics
  • Telecommunication devices
  • Power management systems
  • Computer motherboards
  • Industrial controllers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5256BLT1G is no exception. It is manufactured to meet the stringent standards of the industry, ensuring high reliability and performance. The device also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned about sustainability.

Whether you are designing a new system or looking to enhance an existing one, the MMBZ5256BLT1G Zener diode from ON Semiconductor is an excellent component to consider for its superior voltage regulation capabilities, compact form factor, and robust performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,650+ $0.0159 $58.0350
8,850+ $0.0131 $115.9350
13,765+ $0.0126 $173.4390
18,870+ $0.0122 $230.2140
24,510+ $0.0118 $289.2180
32,610+ $0.0106 $345.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess