ON Semiconductor MMBZ5256BL1G Zener Diode
The MMBZ5256BL1G from ON Semiconductor is a highly reliable Zener diode designed for providing a regulated voltage in various electronic applications. This Zener diode is commonly used in voltage stabilization and regulation circuits, offering a nominal Zener voltage of 30V with a tolerance of ±5%. The device is capable of handling a power dissipation of 225mW, which makes it suitable for a wide range of low-power applications.
This Zener diode comes in a small SOT-23 surface-mount package, which is favored for its compact footprint and ease of integration into PCB designs. This package type is widely used in commercial and industrial electronic equipment due to its space-saving characteristics and its ability to support automated assembly processes.
The MMBZ5256BL1G offers a Zener impedance of 29 Ohms at 5mA, which contributes to its stable voltage regulation performance. It is designed to operate within a broad junction temperature range of -55°C to +150°C, ensuring reliability and performance under varying environmental conditions.
ON Semiconductor has designed the MMBZ5256BL1G with a double-anode Zener diode configuration, which provides bidirectional voltage regulation. This feature is particularly useful in applications where protection against voltage transients in both directions is required.
As a RoHS-compliant and Pb-free product, the MMBZ5256BL1G is environmentally friendly and suitable for use in equipment that needs to meet strict environmental regulations. The device's high-quality design and manufacturing process ensure that it meets the stringent requirements for performance and reliability expected from ON Semiconductor products.
With its precise voltage regulation, robust package, and reliable performance, the MMBZ5256BL1G is an excellent choice for designers looking to incorporate voltage regulation and protection features into their circuit designs. Its versatility makes it a valuable component in applications ranging from consumer electronics to industrial control systems.
Overall, the MMBZ5256BL1G Zener diode from ON Semiconductor is a testament to the company's commitment to providing components that merge high performance with practical design considerations, making it a go-to solution for engineers and designers across various industries.