Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 25 Ohms
Current - Reverse Leakage at Vr 100nA at 15V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5250
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225185-MMBZ5250ELT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5250ELT1 CAD Model

Description

ON Semiconductor MMBZ5250ELT1 Zener Diode

The MMBZ5250ELT1 from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 20V. This surface-mount device is packaged in a small SOT-23 package, making it ideal for space-constrained applications that require a reliable voltage reference or voltage protection solution.

Key Features:

  • Zener Voltage: The device features a precise Zener voltage of 20V, making it suitable for a wide range of voltage regulation applications.
  • Power Dissipation: With a power dissipation of 225mW, the MMBZ5250ELT1 can withstand moderate levels of power without compromising performance.
  • Package Type: The SOT-23 package is compact and suitable for automated assembly processes, enabling efficient manufacturing and integration into various electronic systems.
  • High Stability: The diode offers high stability and reliability over its entire operating temperature range, ensuring consistent performance in diverse conditions.
  • RoHS Compliant: The MMBZ5250ELT1 complies with RoHS standards, making it an environmentally friendly choice for electronic designs.

Applications:

The ON Semiconductor MMBZ5250ELT1 is versatile and can be used in various electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Protection circuits to guard against overvoltage conditions
  • Reference voltage in precision circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial and automotive systems requiring stable voltage references

Quality and Performance:

ON Semiconductor is known for its commitment to quality and the MMBZ5250ELT1 is no exception. This Zener diode is manufactured with high-quality materials and is subject to rigorous testing to ensure it meets the stringent standards expected from ON Semiconductor products. Engineers and designers can rely on this component to deliver consistent performance and help maintain the integrity of their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 250MW TO236AB
Need more? Email Us
ECAD model for BZX84-C18,235
Vishay
DIODE ZENER 3.3V 410MW SOD123
Lowest to $0.0846
ECAD model for BZT52C3V3-G3-08
ON Semiconductor
DIODE ZENER 3.9V 225MW SOT23-3 / Zener Diode 3.9 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Lowest to $0.0398
ECAD model for SZBZX84C3V9ET1G
Nexperia USA Inc.
DIODE ZENER 24V 250MW TO236AB
Lowest to $0.0661
ECAD model for BZX84-C24,235
Yangzhou yangjie electronic co., ltd
SOD-523 27V 0.2W Diodes Zener
Lowest to $0.0180
ECAD model for BZX584C27V
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Nexperia USA Inc.
DIODE ZENER 15V 400MW SOD323
Lowest to $1.1970
ECAD model for PDZ15B,135
Panjit
SURFACE MOUNT SILICON ZENER DIOD
Need more? Email Us
ECAD model for PDZ27B_R1_00001
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Lowest to $0.0340
ECAD model for BZX84C2V4-E3-18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention