EN
  • EN
  • DE

SN74HC266ANS

Part No SN74HC266ANS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description XNOR Gate 4-Element 2-IN CMOS 14-Pin SOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function XNOR
RoHS Compliant
Win Source Part Number 1094970-SN74HC266ANS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC266ANS CAD Model

Description

The SN74HC266ANS from Texas Instruments is a high-performance, quad 2-input exclusive-NOR gate integrated circuit designed with advanced silicon-gate CMOS technology. This logic device features four independent exclusive-NOR gates, each with two inputs, making it a versatile component for a wide range of digital applications.

Key Features:

  • Versatile Logic Operations: The exclusive-NOR (XNOR) function provides a logical equivalence operation, which is essential for parity checking, equality comparison, and various arithmetic logic unit (ALU) operations.
  • Open-Drain Outputs: The open-drain configuration allows for wired-AND connections and enables the outputs to interface with higher voltage levels when used with an external pull-up resistor.
  • Wide Operating Voltage Range: The SN74HC266ANS operates over a broad voltage range from 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • High Noise Immunity: Characterized by a high degree of noise immunity, this device is stable under typical environmental conditions, ensuring reliable performance.
  • Low Power Consumption: The CMOS technology offers the benefit of reduced power consumption, especially when compared to traditional TTL logic. This makes the SN74HC266ANS ideal for battery-powered and energy-sensitive applications.

Applications:

The SN74HC266ANS is a versatile component suitable for a wide array of digital circuits. It is commonly used in:

  • Data processing systems
  • Communication systems
  • Portable devices
  • Instrumentation and control systems
  • Logic function synthesis

Package Information:

The device is available in a 14-pin SOP (Small Outline Package) that is designed for easy integration into surface-mounted PCB designs, providing a compact footprint while ensuring robustness for automated assembly processes.

Quality and Reliability:

As with all Texas Instruments products, the SN74HC266ANS is manufactured to high-quality standards to ensure reliable operation over its specified temperature range and is subject to rigorous testing to guarantee performance.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess