EN
  • EN
  • DE

MMBZ5231BLT1

Part No MMBZ5231BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 5.1V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 17 Ohms
Current - Reverse Leakage at Vr 5μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5231B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225122-MMBZ5231BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5231BLT1 CAD Model

Description

ON Semiconductor MMBZ5231BLT1 Zener Diode

The MMBZ5231BLT1 from ON Semiconductor is a high-quality Zener diode that offers excellent voltage regulation, making it an ideal component for a variety of electronic applications. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage stabilization circuits to protect sensitive electronics from overvoltage conditions.

Key Features

  • Voltage Regulation: The MMBZ5231BLT1 has a nominal Zener voltage of 5.1V, which is maintained with minimal variation, ensuring reliable operation in circuit designs.
  • Power Dissipation: With a power dissipation of 225 mW, this diode can withstand moderate levels of power without compromising its performance or longevity.
  • Package: It comes in a small SOT-23 surface-mount package, making it suitable for compact PCB layouts and high-density electronic assemblies.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MMBZ5231BLT1 is built to high-quality standards, ensuring dependable performance over its lifespan.
  • Thermal Stability: The Zener diode operates effectively over a broad temperature range, maintaining its characteristics even under varying environmental conditions.

Applications

The MMBZ5231BLT1 is versatile and can be used in a range of applications, including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection and voltage clamping
  • Consumer electronics such as televisions and computers
  • Telecommunication devices
  • Automotive electronics

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that meet international standards. The MMBZ5231BLT1 complies with RoHS directives, indicating that it is free from hazardous substances commonly restricted in electronic components. This compliance ensures that the product is suitable for use in various markets, adhering to environmental and safety regulations.

In summary, the MMBZ5231BLT1 Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in a wide array of electronic applications. Its compact form factor, coupled with its robust performance, makes it a valuable component for designers looking to create stable and durable electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2,780+ $0.0180 $50.0400
5,955+ $0.0168 $100.0440
9,205+ $0.0163 $150.0415
13,250+ $0.0151 $200.0750
17,125+ $0.0146 $250.0250
21,430+ $0.0140 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,000 pieces
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess