EN
  • EN
  • DE

MMBV809LT1

Part No MMBV809LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 20V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 6.1pF @ 2V, 1MHz
Capacitance Ratio 2.6
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 20V
Diode Type Single
Q @ Vr, F 75 @ 3V, 500MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 100670-MMBV809LT1
Ultra Librarian 3D Model Ultra Librarian MMBV809LT1 CAD Model

Description

ON Semiconductor MMBV809LT1 Variable Capacitance Diode

The MMBV809LT1 from ON Semiconductor is a precision silicon variable capacitance diode designed with the purpose of providing a wide range of capacitance tuning for VCO, RF circuitry, and voltage-tuned filters. This versatile component is engineered for high-performance applications where reliable and consistent tuning is required.

Key Features:

  • High-Quality Performance: The MMBV809LT1 is built to deliver high-quality performance in various applications, ensuring stability and precision in tuning.
  • Variable Capacitance: With a wide range of capacitance values, this diode allows for fine-tuning in voltage-controlled oscillators and filters, making it an essential component for RF design.
  • Low Series Resistance: The low series resistance of the MMBV809LT1 contributes to its high Q-factor, which is crucial for applications requiring minimal signal loss.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it ideal for space-constrained applications without compromising on performance.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBV809LT1 diode is reliable and durable, capable of withstanding the demands of rigorous applications.

Applications:

  • RF Circuit Tuning
  • Voltage-Controlled Oscillators (VCOs)
  • Voltage-Tuned Filters
  • Phase-Locked Loops (PLLs)
  • Electronic Tuning in TV, VCR, and Radio Applications

With its exceptional tuning capabilities and reliable performance, the MMBV809LT1 is an excellent choice for designers and engineers seeking a variable capacitance diode that meets the stringent requirements of modern RF and VCO applications. ON Semiconductor's expertise in semiconductor technology ensures that the MMBV809LT1 is a high-quality component that can significantly enhance the performance of your electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1289 $58.0050
1,095+ $0.1058 $115.8510
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess