EN
  • EN
  • DE

MMBV432LT1

Part No MMBV432LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 14V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 48.1pF @ 2V, 1MHz
Capacitance Ratio 2
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 14V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 150 @ 2V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 113602-MMBV432LT1
Ultra Librarian 3D Model Ultra Librarian MMBV432LT1 CAD Model

Description

The MMBV432LT1 is a high-performance silicon tuning diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision device is engineered to offer superior, reliable performance for a wide range of electronic tuning applications.

Key Features

  • High Q at VHF through UHF frequencies: The MMBV432LT1 boasts a high quality factor, making it ideal for VHF (Very High Frequency) and UHF (Ultra High Frequency) applications where signal integrity is paramount.
  • Low Series Resistance: With its low series resistance, this tuning diode ensures minimal signal loss, contributing to efficient circuit operation and improved overall performance.
  • Controlled and Uniform Tuning Ratio: The device offers a consistent and predictable tuning ratio, which is crucial for applications requiring precise frequency control and tuning.
  • Compact SOT-23 Package: The MMBV432LT1 comes in a small SOT-23 surface-mount package, which is not only space-saving but also suitable for high-density mounting, making it a versatile choice for compact electronic assemblies.

Applications

The ON Semiconductor MMBV432LT1 is versatile and can be used in a variety of applications, including:

  • VCOs (Voltage-Controlled Oscillators)
  • RF and IF filters
  • Electronic tuning systems
  • TV tuners and satellite receivers
  • Automotive remote tuning controls

Technical Specifications

  • Package: SOT-23
  • Configuration: Single
  • Capacitance Ratio: Defined for precise tuning applications
  • Operating Temperature Range: -55°C to +150°C, suitable for a wide range of environmental conditions

The MMBV432LT1 from ON Semiconductor represents a blend of innovation, quality, and performance, making it a top choice for designers and engineers seeking a reliable tuning diode for their high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1289 $58.0050
1,095+ $0.1058 $115.8510
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess