EN
  • EN
  • DE

MMBV2109LT1G

Part No MMBV2109LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059171-MMBV2109LT1G
Ultra Librarian 3D Model Ultra Librarian MMBV2109LT1G CAD Model

Description

ON Semiconductor MMBV2109LT1G - Voltage Variable Attenuator

The MMBV2109LT1G is a high-quality voltage variable attenuator from ON Semiconductor, designed for a wide range of applications that require precise signal attenuation. This component is particularly suitable for RF and microwave circuits where control over signal levels is critical. The MMBV2109LT1G offers a compact, surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, ensuring versatility in various applications.
  • Variable Attenuation: Users can achieve precise control over signal levels through an external voltage, providing flexibility in signal management.
  • Low Insertion Loss: The MMBV2109LT1G maintains signal integrity by minimizing the loss of power as the signal passes through the attenuator.
  • High Linearity: Ensures that the signal maintains its quality and reduces distortion, making it ideal for high-fidelity applications.
  • Surface-Mount Package: The SOT-23 package allows for efficient use of PCB space and is compatible with standard PCB manufacturing processes.
  • Robust Construction: Built with ON Semiconductor's proven technology, the device offers reliability and performance stability over time and temperature variations.

Applications

The MMBV2109LT1G is designed for use in a variety of applications, including but not limited to:

  • Cellular phones and base stations
  • Wireless communication systems
  • CATV systems
  • RF signal processing circuits
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBV2109LT1G is no exception. The device is manufactured to high standards, ensuring consistent performance. Furthermore, the product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

For engineers and designers looking for a reliable and precise voltage variable attenuator, the MMBV2109LT1G from ON Semiconductor is an exceptional choice that combines performance, integration, and quality in a small footprint.

You May Also Be Interested in

NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
3@C1V/C4V Standalone 10V 270mΩ 6.1pF@4V,1MHz SOD-523 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0786
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.2529
Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1310 $50.4350
935+ $0.1075 $100.5125
1,440+ $0.1042 $150.0480
1,985+ $0.1008 $200.0880
2,570+ $0.0974 $250.3180
3,435+ $0.0874 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess