EN
  • EN
  • DE

MMBV2101LT1

Part No MMBV2101LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Tuning Diode | DIODE TUNING SS 30V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Capacitance at Vr, F 7.5pF at 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q at Vr, F 450 at 4V, 50MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBV2101
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225063-MMBV2101LT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBV2101LT1 CAD Model

Description

Product Overview: MMBV2101LT1 - ON Semiconductor

The MMBV2101LT1 is a high-performance silicon tuning diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This diode is designed for use in a variety of applications where precise electronic tuning is required. It is especially suitable for VCO (Voltage Controlled Oscillator), RF, and AFC (Automatic Frequency Control) circuits.

Key Features

  • High Q Hyperabrupt Tuning Diode: The hyperabrupt junction provides a high capacitance ratio and a low series resistance, which are ideal for achieving a wide tuning range and high-quality factor in VCOs.
  • Low Series Resistance: The MMBV2101LT1 offers low series resistance, which is crucial for minimizing insertion loss and enhancing the overall efficiency of the tuning circuit.
  • Variable Capacitance: This diode provides a wide range of variable capacitance, making it highly adaptable for precise tuning in a variety of electronic circuits.
  • Compact SOT-23 Package: The small surface-mount SOT-23 package is ideal for space-constrained applications, allowing for high-density circuit designs.

Applications

The MMBV2101LT1 is versatile and can be used in multiple applications that require variable capacitance and tuning, including:

  • Voltage Controlled Oscillators (VCOs)
  • RF Circuits
  • Automatic Frequency Control (AFC)
  • TV Tuners
  • Mobile Communications Devices

Electrical Characteristics

ON Semiconductor's MMBV2101LT1 tuning diode is engineered to deliver consistent performance with the following electrical characteristics:

  • Capacitance Ratio: The device offers a high capacitance ratio, which is crucial for the tuning range in VCOs and other frequency control applications.
  • Reverse Voltage: It can withstand a high reverse voltage, ensuring durability and reliability in various operating conditions.
  • Quality Factor: The high-quality factor of the diode is indicative of its efficiency and performance in RF and other high-frequency applications.

With its precise tuning capabilities and robust design, the MMBV2101LT1 from ON Semiconductor is an excellent choice for designers looking to optimize their electronic tuning applications.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess