EN
  • EN
  • DE

MMBV109LT1

Part No MMBV109LT1
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Reel
Status Obsolete(EOL)
Capacitance @ Vr, F 32pF @ 3V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C3/C25
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 200 @ 3V, 50MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 1078286-MMBV109LT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBV109LT1 CAD Model

Description

The MMBV109LT1 from ON Semiconductor is a high-performance variable capacitance diode, also known as a varactor or varicap diode, designed to provide electronic tuning of resonant circuits. This particular component is ideal for applications requiring voltage-controlled oscillation or frequency modulation, making it a versatile choice for a wide range of electronic devices.

Key Features

  • Voltage Controlled Capacitance: The MMBV109LT1 offers a wide voltage range for tuning, which allows for a broader range of frequency adjustment in the application circuit.
  • Low Series Resistance: The low resistance of this diode ensures minimal signal loss and improved performance in high-frequency operations.
  • High-Quality Factor: With a high Q factor, the MMBV109LT1 ensures lower energy loss and is suitable for high-Q resonant circuits.
  • Compact Package: The diode comes in a small SOT-23 package, which is beneficial for space-constrained applications and helps in reducing the overall size of the electronic device.

Applications

The ON Semiconductor MMBV109LT1 is used in a variety of applications, including but not limited to:

  • Electronic Tuning in VCOs (Voltage-Controlled Oscillators)
  • FM Tuning and Modulation Systems
  • AFC (Automatic Frequency Control) Circuits
  • Bandpass Filters
  • RF and Microwave Devices

Technical Specifications

Some of the technical specifications of the MMBV109LT1 include:

  • Package: SOT-23
  • Operating Temperature Range: -55°C to +150°C
  • Reverse Voltage: 30 V
  • Diode Capacitance Range: Specified at different reverse voltage levels

The MMBV109LT1 stands out for its reliability and efficiency, making it a preferred choice for designers looking to incorporate variable capacitance functionality into their circuits. ON Semiconductor's commitment to quality ensures that this varactor diode meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Skyworks Solutions Inc.
VAR CHIP SIL
Lowest to $1.6737
Infineon Technologies
1.3@C4V/C6V Standalone 10V SOD-323 Variable Capacitance (Varicaps, Varactors) RoHS
Lowest to $0.0583
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess