EN
  • EN
  • DE

MMBV2101LT1G

Part No MMBV2101LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 30V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 7.5pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30V
Diode Type Single
Q @ Vr, F 450 @ 4V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 041725-MMBV2101LT1G
Ultra Librarian 3D Model Ultra Librarian MMBV2101LT1G CAD Model

Description

Product Overview: MMBV2101LT1G

The MMBV2101LT1G is a high-performance varactor diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This varactor diode is engineered to deliver superior tuning and filtering capabilities for a wide range of applications. Its primary function is to provide variable capacitance when reverse-biased with a control voltage, making it an ideal component for voltage-controlled oscillators (VCOs), RF filters, and tunable circuits.

Key Features

  • High-Quality Performance: The MMBV2101LT1G offers excellent tuning ratio and quality factor, ensuring that it performs consistently across various frequencies and temperatures.
  • Voltage-Controlled Capacitance: This varactor diode's capacitance can be precisely controlled by adjusting the reverse-bias voltage, allowing for fine-tuning of electronic circuits.
  • Low Series Resistance: The low series resistance of this component minimizes losses and allows for efficient operation, particularly in high-frequency applications.
  • Small Package Size: Housed in a compact SOT-23 package, the MMBV2101LT1G is suitable for space-constrained designs without compromising on performance.
  • Robust Durability: ON Semiconductor's commitment to quality ensures that the MMBV2101LT1G is reliable and durable, capable of withstanding the rigors of demanding electronic environments.

Applications

The MMBV2101LT1G is versatile and can be used in a variety of applications, including:

  • RF and microwave communication systems
  • Satellite and cable TV tuners
  • Wireless LAN devices
  • Phase-locked loop (PLL) circuits
  • Test and measurement equipment

Technical Specifications

The MMBV2101LT1G boasts a range of technical specifications that make it suitable for high-performance applications:

  • Package: SOT-23
  • Reverse Voltage: 15 V
  • Forward Current: 20 mA
  • Operating Temperature Range: -55°C to +150°C

With its combination of flexibility, reliability, and ON Semiconductor's manufacturing excellence, the MMBV2101LT1G is an excellent choice for designers looking to incorporate a varactor diode into their electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6094 $64.3760
90+ $1.3206 $118.8540
140+ $1.2793 $179.1020
190+ $1.2381 $235.2390
245+ $1.1968 $293.2160
325+ $1.0730 $348.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess