EN
  • EN
  • DE

SY10EP89VKGTR

Part No SY10EP89VKGTR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE DRIVER COAXIAL 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 3.3V, 5V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 052530-SY10EP89VKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP89VKGTR CAD Model

Description

Microchip Technology's SY10EP89VKGTR: A High-Speed Logic Gate Solution

The SY10EP89VKGTR from Microchip Technology is a state-of-the-art differential PECL/ECL logic gate that is designed to meet the high-performance requirements of today's fast-paced digital circuits. This versatile component is particularly suitable for applications that demand high speed, low power consumption, and minimal propagation delay.

Key Features of SY10EP89VKGTR

  • High-Speed Performance: The SY10EP89VKGTR is built for speed, with a typical propagation delay of just 180ps, making it ideal for high-frequency applications where timing is critical.
  • Differential PECL/ECL Outputs: The device offers differential Positive Emitter-Coupled Logic (PECL) and Emitter-Coupled Logic (ECL) outputs, providing excellent noise immunity and the ability to drive long transmission lines with minimal signal distortion.
  • Power Efficiency: With a low typical power supply current of 26mA, this logic gate minimizes power consumption, which is crucial for power-sensitive designs.
  • Versatile Voltage Operation: It operates over a wide range of supply voltages from 3.0V to 5.5V, allowing for flexibility in various system designs.
  • Temperature Range: The device is specified for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The SY10EP89VKGTR is primarily used in applications that require high-speed data transmission and precise timing, such as:

  • Automated Test Equipment (ATE)
  • High-speed networking and telecommunication systems
  • Pulse and signal generation circuits
  • Serial data transmission
  • Clock distribution networks

Package and Quality

Microchip Technology's SY10EP89VKGTR comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology, allowing for efficient use of PCB space. The product adheres to the stringent quality standards of Microchip Technology, ensuring high reliability and performance consistency.

In summary, the SY10EP89VKGTR is an excellent choice for designers looking to implement high-speed logic gate functions in their systems, with the added benefits of low power consumption and operational flexibility.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3495 $60.2910
43+ $2.7477 $118.1511
66+ $2.6623 $175.7118
90+ $2.5768 $231.9120
116+ $2.4902 $288.8632
156+ $2.2326 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess