EN
  • EN
  • DE

MMBL914H

Part No MMBL914H
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description SURFACE MOUNT SWITCHING DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOD323
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 755010-MMBL914H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBL914H CAD Model

Description

Product Overview: MMBL914H from ON Semiconductor

The MMBL914H is a high-speed switching diode engineered by ON Semiconductor, a company renowned for its expertise in power and signal management, logic, discrete, and custom devices. This diode is designed to meet the demanding requirements of fast electronic switching applications. It is a versatile component suitable for a wide range of uses, including high-speed switching, signal processing, and voltage clamping.

Key Features

  • Fast Switching Speed: The MMBL914H provides extremely quick and efficient switching capabilities, essential for high-speed circuit applications.
  • Low Capacitance: With its low input and output capacitance, this diode ensures minimal signal distortion, making it ideal for high-frequency operations.
  • Surface Mount Package: The device comes in a compact SOD-523 package, which is perfect for space-constrained applications and allows for efficient PCB design and layout.
  • High Reliability: ON Semiconductor’s commitment to quality means that the MMBL914H is built to deliver consistent performance and a long operational lifespan.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and RoHS compliant, ensuring its suitability for use in a variety of markets without compromising environmental standards.

Applications

The MMBL914H is designed for an array of applications that require high-speed switching. These include:

  • Logic circuits
  • Detectors and sensors
  • Clamping applications
  • Protection circuits
  • High-frequency inverters
  • Signal demodulation

Technical Specifications

Some of the notable technical specifications of the MMBL914H include a continuous reverse voltage of 100V, forward current of 200mA, and a maximum forward voltage drop of 1.25V at 200mA. Its fast reverse recovery time ensures that the diode can quickly switch from conducting to non-conducting states without significant delays.

Overall, the MMBL914H from ON Semiconductor is a robust and reliable choice for designers and engineers looking to incorporate a high-performance switching diode into their electronic designs. Its small footprint, high-speed operation, and compliance with environmental standards make it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess