EN
  • EN
  • DE

MAX662ESA

Part No MAX662ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705707-MAX662ESA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX662ESA CAD Model

Description

The MAX662ESA is a high-efficiency, low-quiescent-current charge-pump voltage converter manufactured by Maxim Integrated. This versatile component is designed to increase the voltage of a single input to a higher, regulated output voltage, making it ideal for applications where a higher voltage level is required from a low-voltage power supply.

Key Features

  • Input Voltage Range: The device operates from a +1.5V to +5.5V input voltage, making it compatible with a variety of low-voltage sources, including single-cell batteries.
  • Output Voltage: It delivers a fixed +12V output or an adjustable output voltage from +1.25V to +12V, providing flexibility for different design requirements.
  • Efficiency: The MAX662ESA boasts a high conversion efficiency, which minimizes power loss and extends battery life in portable applications.
  • Low Quiescent Current: With a low quiescent current of only 300µA, it is particularly suitable for battery-powered devices where power conservation is critical.
  • Packaging: It comes in a small 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The MAX662ESA is widely used in various applications that require voltage conversion, including but not limited to:

  • Battery-powered devices
  • Memory backup systems
  • Handheld instruments
  • Portable consumer electronics
  • Energy harvesting

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX662ESA is built to meet high industry standards, ensuring stable performance across a wide range of operating conditions. In addition, Maxim Integrated provides comprehensive technical support and documentation to assist designers in integrating this voltage converter into their applications.

Whether you are working on a new design or updating an existing one, the MAX662ESA offers a compact, efficient, and reliable solution for your voltage conversion needs.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess