EN
  • EN
  • DE

MMBD5819LT1G

Part No MMBD5819LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 235105-MMBD5819LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD5819LT1G CAD Model

Description

The MMBD5819LT1G is a high-performance Schottky barrier diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is optimized for low forward voltage drop and high current handling capabilities, making it an ideal choice for a variety of applications where efficiency is key.

Key Features

  • Low Forward Voltage Drop: The MMBD5819LT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: Engineered for high current operations, this diode can handle continuous current, making it suitable for high-load applications.
  • Fast Switching Speed: With its Schottky barrier design, the MMBD5819LT1G ensures fast switching speeds, essential for high-frequency applications.
  • Surface Mount Package: The device comes in a compact SOD-123 surface mount package, which is ideal for space-constrained applications and allows for efficient PCB design and layout.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly and suitable for use in green products.

Applications

The MMBD5819LT1G is a versatile component that can be used in a wide array of electronic circuits. Common applications include:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage rectification
  • High-frequency inverters
  • Free-wheeling diodes in power management

Reliability & Quality

ON Semiconductor is known for its commitment to quality, and the MMBD5819LT1G is no exception. Each diode is rigorously tested to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results even in the most demanding situations.

Conclusion

The MMBD5819LT1G from ON Semiconductor is a testament to the company's dedication to providing high-quality, efficient components for modern electronic systems. With its low forward voltage, high current capability, and fast switching speeds, this Schottky barrier diode is an excellent choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Lowest to $3.7539
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $2.9349
Coilcraft
Lowest to $1.5451
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Lowest to $1.0845

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess