EN
  • EN
  • DE

NC7SZ19DFT2G

Part No NC7SZ19DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 332917-NC7SZ19DFT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NC7SZ19DFT2G CAD Model

Description

ON Semiconductor NC7SZ19DFT2G TinyLogic UHS Two-Input NAND Gate

The ON Semiconductor NC7SZ19DFT2G is a high-performance, two-input NAND gate from the TinyLogic UHS (Ultra High Speed) series, designed to meet the requirements of today's fast-paced and space-conscious electronic industry. This advanced logic gate is housed in a compact SC-70, 6-lead package, making it an ideal choice for applications where board space is at a premium.

With its ultra-high-speed operation, the NC7SZ19DFT2G is optimized for use in a variety of applications, ranging from portable electronics to high-speed signal processing. The device is capable of operating over a broad voltage range of 0.9V to 3.6V, which allows for use in low-voltage systems and supports the trend towards lower operating voltages in modern electronic equipment.

This NAND gate features a very low static power consumption, with a typical I_CC of only 2µA, making it suitable for battery-operated devices where power efficiency is critical. In addition, the NC7SZ19DFT2G offers a high drive capability, which is essential for driving larger loads or for use in bus-oriented systems.

The device's inputs are tolerant to 5.5V, ensuring compatibility with higher voltage logic levels and providing design flexibility. Furthermore, the NC7SZ19DFT2G has balanced output drive, which results in both high sink and source capability. This feature ensures that the gate can interface with a wide range of other logic families, making it a versatile component in mixed-voltage environments.

ON Semiconductor's commitment to quality is evident in the NC7SZ19DFT2G, which has been designed for enhanced robustness. The device is specified to ensure optimal performance in extended temperature ranges, making it reliable for industrial and automotive applications that may be subject to harsh conditions.

In summary, the ON Semiconductor NC7SZ19DFT2G TinyLogic UHS Two-Input NAND Gate is a highly reliable and efficient solution for designers looking to optimize their high-speed digital logic circuits without compromising on space or power consumption. Its small footprint, low power usage, and high-speed operation make it an excellent choice for a multitude of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess