EN
  • EN
  • DE

NB4L858MFAG

Part No NB4L858MFAG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH DUAL 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 045141-NB4L858MFAG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian NB4L858MFAG CAD Model

Description

The NB4L858MFAG is a high-performance, low-voltage differential signaling (LVDS) clock/data fanout buffer designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is tailored to meet the stringent requirements of high-speed data transmission systems, providing a reliable and efficient solution for distributing high-speed signals.

Key Features

  • High-Speed Operation: The NB4L858MFAG is capable of operating at very high frequencies, making it suitable for applications that require fast data rates and low skew.
  • Low Voltage Differential Signaling: Utilizes LVDS technology to achieve high-speed communication with lower power consumption and reduced electromagnetic interference (EMI).
  • Multiple Outputs: Features a 1:2 fanout buffer, which allows one input to be distributed to two outputs, ensuring signal integrity across multiple destinations.
  • Low Skew: Provides low output-to-output skew, which is critical for maintaining data synchronization and timing accuracy in complex systems.
  • Wide Operating Range: Supports a broad range of operating temperatures, making it suitable for industrial and commercial applications.
  • Power Efficiency: The device is optimized for low power consumption, which helps to reduce the overall power requirements of the system it is used in.
  • Small Form Factor: Comes in a compact package, allowing for efficient use of board space in densely packed electronic systems.

Applications

The NB4L858MFAG is ideal for a variety of applications where high-speed signal distribution is necessary. It is commonly used in:

  • Clock distribution networks
  • Networking and telecommunications equipment
  • Data centers and server farms
  • High-speed data acquisition systems
  • Test and measurement equipment

Technical Specifications

The device operates on a 2.5V to 3.3V supply voltage and is available in a 16-pin QFN package. It is designed for a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

In summary, the NB4L858MFAG from ON Semiconductor is a high-quality, versatile component that provides a reliable solution for high-speed signal distribution in a range of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9422 $59.6532
15+ $8.1578 $122.3670
22+ $7.9037 $173.8814
31+ $7.6484 $237.1004
40+ $7.3932 $295.7280
53+ $6.6285 $351.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess