EN
  • EN
  • DE
  • IT

SCY99076AR2G

Part No SCY99076AR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 316952-SCY99076AR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCY99076AR2G CAD Model

Description

The SCY99076AR2G is a high-performance, versatile integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to a wide range of power management applications, ensuring reliability and efficiency in your electronic designs.

Key Features

  • High Efficiency: The SCY99076AR2G is built to provide maximum power efficiency, which is crucial for extending battery life in portable devices and reducing power loss in high-power applications.
  • Advanced Power Management: This IC incorporates sophisticated power management features that enable precise control over power distribution, ensuring optimal performance of the end product.
  • Compact Design: The small footprint of the SCY99076AR2G makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: With built-in protection mechanisms, this product is designed to safeguard against overcurrent, overvoltage, and thermal overload, enhancing the durability and longevity of the device it powers.

Applications

The SCY99076AR2G is suitable for a broad spectrum of applications, including but not limited to:

  • Portable electronic devices such as smartphones, tablets, and laptops
  • Power supply units for consumer electronics
  • Automotive electronics that require reliable power management
  • Industrial and medical equipment with stringent power requirements

Technical Specifications

ON Semiconductor ensures that the SCY99076AR2G meets rigorous industry standards, featuring:

  • High switching frequency for reduced size of passive components
  • Adjustable output voltage for flexible application use
  • Low quiescent current to minimize standby power consumption
  • Environmentally friendly with RoHS compliance

Quality and Support

ON Semiconductor is committed to providing top-notch quality and customer support for the SCY99076AR2G. Customers can expect reliable performance backed by comprehensive technical documentation and responsive customer service.

You May Also Be Interested in

NXP / Nexperia
Single-chip 8-bit microcontroller
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8383 $109.6766
3+ $44.9953 $134.9859
5+ $43.5892 $217.9460
7+ $42.1830 $295.2810
8+ $40.7768 $326.2144
11+ $36.5585 $402.1435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess