The NXP BLF6G22-180PN,112 is a cutting-edge LDMOS power transistor designed for a wide range of RF power applications. This high-performance product offers exceptional efficiency and gain, making it an ideal choice for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast, aerospace, and mobile radio systems.
Key Features
- High Efficiency: The BLF6G22-180PN,112 boasts an impressive efficiency, reducing energy consumption and heat dissipation, which leads to a longer lifespan and lower operating costs.
- Wide Frequency Range: This transistor is capable of operating over a broad frequency range, offering versatility and making it suitable for various applications.
- High Power Gain: It provides a high power gain, ensuring strong signal amplification and improved performance of the end application.
- Easy Integration: The product comes in a user-friendly package, making it easy to integrate into existing systems with minimal hassle.
- Durable Construction: Manufactured with high-quality materials, the BLF6G22-180PN,112 is built to withstand the rigors of demanding applications.
Applications
- Broadcast transmitters for radio and VHF TV
- Industrial, scientific, and medical (ISM) applications
- Professional mobile radio systems
- Aerospace applications
Product Specifications
The BLF6G22-180PN,112 operates at a frequency range up to 225 MHz, with an excellent thermal stability. It is capable of delivering a powerful output of up to 180W, ensuring robust performance for high-demand systems. The transistor is housed in a SOT539A package, which is designed to optimize thermal performance and reliability.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BLF6G22-180PN,112 is no exception. Each transistor is meticulously engineered and tested to meet the highest standards of performance and durability. Customers can trust this product to deliver reliable operation even in the most challenging environments.
Whether you're designing a new system or upgrading an existing one, the NXP BLF6G22-180PN,112 power transistor is a superb choice that combines efficiency, versatility, and reliability.