EN
  • EN
  • DE
  • IT

MMBD301

Part No MMBD301
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 600mV @ 10mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 200nA @ 25V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 322582-MMBD301
Ultra Librarian 3D Model Ultra Librarian MMBD301 CAD Model

Description

The ON Semiconductor MMBD301 is a high-speed switching diode designed for superior performance in signal processing applications. This diode is a pivotal component in modern electronic devices, offering swift and efficient switching capabilities that are essential for high-frequency circuits.

Key Features

  • Fast Switching Speed: The MMBD301 is engineered for rapid switching, with a reverse recovery time that ensures minimal signal delay, making it ideal for high-speed applications.
  • Low Capacitance: This diode boasts low junction capacitance, which contributes to its high-speed performance by reducing charge storage and enabling faster turn-off times.
  • High Conductance: With its high forward conductance, the MMBD301 can handle a significant amount of current, ensuring reliable operation in various circuit configurations.
  • Surface Mount Package: The diode comes in a compact SOT-23 package, which is suitable for automated assembly processes and saves valuable board space in dense circuit designs.

Applications

The MMBD301 is versatile and can be used in a wide range of applications, including:

  • High-speed switching in digital circuits
  • Signal mixing and detection in RF designs
  • Clamping and protection circuits to safeguard sensitive components
  • Voltage rectification in power management solutions

Electrical Characteristics

The MMBD301 diode is characterized by its robust electrical properties, which include:

  • Peak Repetitive Reverse Voltage (V<sub>RRM): 100 V
  • Maximum Continuous Forward Current (I<sub>F): 200 mA
  • Maximum Forward Voltage (V<sub>F at I<sub>F): 1.25 V
  • Maximum Reverse Current (I<sub>R at V<sub>RRM): 5.0 μA

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the MMBD301 is no exception. It is manufactured to stringent standards, ensuring reliable performance and longevity in demanding electronic systems. Whether for industrial, commercial, or consumer applications, the MMBD301 from ON Semiconductor is an excellent choice for designers who require a high-speed switching diode that does not compromise on quality or efficiency.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,625+ $0.0174 $150.0750
11,905+ $0.0168 $200.0040
15,340+ $0.0163 $250.0420
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess