EN
  • EN
  • DE

MM74HC273SJ

Part No MM74HC273SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 78MHz
Max Propagation Delay at V, Max CL 23ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HC273
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1224656-MM74HC273SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74HC273SJ CAD Model

Description

ON Semiconductor MM74HC273SJ: A High-Performance Octal D-Type Flip-Flop IC

The MM74HC273SJ is a state-of-the-art integrated circuit manufactured by ON Semiconductor, known for its high-speed and low-power consumption. This device is an octal D-type flip-flop with a clear feature, designed to provide a reliable solution for storage and transfer of data in digital systems. With its advanced silicon-gate CMOS technology, this IC ensures optimal performance in a wide range of applications, from industrial to consumer electronics.

Key Features:

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Package: The MM74HC273SJ is housed in a 20-pin surface-mount package, specifically in a SOIC-20 (SJ) configuration, making it suitable for compact PCB layouts.
  • Operating Voltage Range: This device operates over a broad voltage range of 2V to 6V, accommodating various logic level requirements and ensuring compatibility with other logic families.
  • High-Speed Operation: It boasts a high-speed performance, which is a hallmark of the HC family, making it an excellent choice for high-speed data handling and processing tasks.
  • Low Power Consumption: The MM74HC273SJ takes advantage of CMOS technology to ensure low power dissipation, which is critical for battery-powered and energy-efficient applications.
  • Output Drive Capability: It provides a robust output drive capability, which is essential for driving heavier loads without the need for additional buffering.

Applications:

The versatility of the MM74HC273SJ makes it suitable for a wide array of applications. It is commonly used in:

  • Registers
  • Storage and shift registers
  • Communication systems
  • Data processing
  • Control systems
  • Complex data manipulation tasks

Conclusion:

ON Semiconductor's MM74HC273SJ is a robust and reliable component, providing the functionality of eight D-type flip-flops with a single clear input. Its high-speed performance, low power consumption, and ease of integration make it an excellent choice for designers looking to implement efficient data storage and transfer mechanisms in their digital systems. Whether for industrial automation, consumer electronics, or communication infrastructure, the MM74HC273SJ stands out as a versatile and practical solution for complex digital tasks.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9325 $57.9750
65+ $1.5857 $103.0705
100+ $1.5361 $153.6100
135+ $1.4866 $200.6910
175+ $1.4370 $251.4750
235+ $1.2884 $302.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,694 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess