EN
  • EN
  • DE

TLV7031DPWR

Part No TLV7031DPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR / Comparator General Purpose Push-Pull 5-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 6.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 2pA
Current - Quiescent (Max) 335nA
CMRR, PSRR (Typ) 73dB CMRR, 77dB PSRR
Propagation Delay (Max) 3µs (Typ)
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-XFDFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number TLV7031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47928-1,296-47928-2,296-47928-6,TLV7031DPWR-ND
Standard Package 3,000
Win Source Part Number 964767-TLV7031DPWR
Ultra Librarian 3D Model Ultra Librarian TLV7031DPWR CAD Model

Description

TLV7031DPWR by Texas Instruments

The TLV7031DPWR is a high-performance, single-channel voltage comparator from Texas Instruments, known for its ultra-low power consumption and tiny package design. This device is a part of the TLV703x family, which is optimized for low-voltage operation, making it an ideal choice for battery-powered and portable applications.

With an operating voltage range of 1.6V to 6.5V, the TLV7031DPWR provides great flexibility in various power environments. This comparator boasts a low input offset voltage, which ensures precise voltage comparison and decision-making in critical applications. Its push-pull output stage is designed to drive capacitive loads without oscillation, providing a robust output signal for driving logic levels directly.

The TLV7031DPWR comes in a 5-pin SOT-23 (DPWR) package, which is highly favored for space-constrained applications. This small footprint does not compromise its performance; the device exhibits a fast propagation delay, typically 260 ns, allowing for quick response times in systems that require high-speed operation.

One of the key features of this voltage comparator is its ultra-low power consumption. With a quiescent current of just 335 nA, it is an excellent choice for energy-sensitive systems where power efficiency is paramount. This characteristic, combined with its wide operating temperature range of -40°C to +125°C, makes the TLV7031DPWR suitable for a broad range of applications, including industrial, automotive, and consumer electronics.

Additionally, the TLV7031DPWR is equipped with an internal hysteresis, which helps to prevent false triggering due to noise and ensures stable operation. This feature is particularly useful in noisy environments where signal integrity can be compromised.

In summary, the TLV7031DPWR from Texas Instruments is a versatile, ultra-low-power voltage comparator that offers reliable performance in a compact package. Its low power consumption, wide operating voltage range, and fast response time make it an excellent choice for designers looking to enhance the efficiency and precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3923 $50.9990
315+ $0.3219 $101.3985
485+ $0.3119 $151.2715
665+ $0.3018 $200.6970
860+ $0.2918 $250.9480
1,150+ $0.2616 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,095 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess