EN
  • EN
  • DE

MM74C914MX

Part No MM74C914MX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 3V ~ 15V
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.7V ~ 2.1V
Logic Level - High 4.3V ~ 12.9V
Max Propagation Delay at V, Max CL 200ns at 10V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74C914
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 719496-MM74C914MX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C914MX CAD Model

Description

ON Semiconductor MM74C914MX: A Robust Hex Inverter

The MM74C914MX from ON Semiconductor is a versatile and robust hex inverter integrated circuit, designed to cater to a wide array of applications that require signal inversion with high noise immunity. This device is part of ON Semiconductor's 74C series, which is renowned for its high-quality digital logic components.

The MM74C914MX comes in a convenient surface-mount package, specifically the SOIC-14 (Small Outline Integrated Circuit) configuration, which makes it suitable for compact PCB designs. This hex inverter is characterized by its ability to handle higher voltage levels than typical CMOS inverters, with a wide operating voltage range of 3V to 15V. This flexibility in voltage handling makes it ideal for interfacing with various logic levels and power supplies in complex electronic systems.

One of the key features of the MM74C914MX is its over-voltage tolerant inputs. This allows the device to withstand transient voltage spikes and static discharge, ensuring reliability and longevity in harsh electrical environments. The inputs can tolerate voltages up to 15V, regardless of the voltage level powering the device, providing an additional layer of protection for the integrated circuit.

The MM74C914MX exhibits excellent noise immunity, a critical factor in maintaining signal integrity in noisy environments. Its hysteresis characteristics ensure that the output remains stable even when the input signal is subject to interference, making it an excellent choice for applications where signal clarity is paramount.

In addition to its robustness and versatility, the MM74C914MX boasts a low power consumption, which is a hallmark of CMOS technology. This makes it an energy-efficient option for battery-powered devices, portable electronics, and energy-sensitive applications.

Overall, the ON Semiconductor MM74C914MX is a reliable and high-performing hex inverter that delivers consistent performance, making it a go-to component for engineers and designers looking for a logic inverter solution that can withstand challenging electrical conditions without compromising on power efficiency or space.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess