EN
  • EN
  • DE

MM3Z68VB

Part No MM3Z68VB
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 68V 200MW SOD323F  /  Zener Diode 68 V 200 mW ±2% Surface Mount SOD-323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±2%
Power - Max 200 mW
Impedance (Max) (Zzt) 226 Ohms
Current - Reverse Leakage @ Vr 45 nA @ 47.6 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323F
Base Product Number MM3Z68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names MM3Z68VBDKR,2156-MM3Z68VB-OS,MM3Z68VBCT,MM3Z68VBTR,FAIFSCMM3Z68VB
Standard Package 3,000
Win Source Part Number 972631-MM3Z68VB
Ultra Librarian 3D Model Ultra Librarian MM3Z68VB CAD Model

Description

The ON Semiconductor MM3Z68VB is a high-quality Zener diode, offering precise voltage regulation and protection in a compact SOD-323 package. This Zener diode is designed for a broad range of applications, from voltage stabilization to voltage-sensitive circuit protection. With its 68V nominal Zener voltage and a tolerance of ±5%, the MM3Z68VB provides a reliable solution for circuits requiring a stable reference voltage.

Key Features

  • Nominal Zener Voltage: 68V with a standard tolerance of ±5%, ensuring accuracy for voltage regulation applications.
  • Power Dissipation: Capable of dissipating up to 300mW of power, making it suitable for handling moderate power levels in electronic circuits.
  • Compact Package: The SOD-323 surface-mount package allows for high-density mounting and saves valuable board space in compact electronic assemblies.
  • Low Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the device and reduces power loss.
  • High Surge Capability: Designed to withstand surge currents, providing additional protection against transient voltage spikes.
  • Operating Temperature Range: Suitable for operation over a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications

The MM3Z68VB is ideal for use in a variety of applications that require precise voltage regulation and protection. These include:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Computer motherboards
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MM3Z68VB Zener diode is no exception. It is manufactured to meet stringent industry standards, ensuring long-term stability and performance in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,850 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess