EN
  • EN
  • DE

MAX744AEPA+

Part No MAX744AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 16V
Min/Fixed Output Voltage 5V
Output Current 500mA
Switching Frequency 185kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX744
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706390-MAX744AEPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX744AEPA+ CAD Model

Description

Product Overview: MAX744AEPA+ from Maxim Integrated

The MAX744AEPA+ is a sophisticated adjustable-output, step-up (boost) DC-DC switching regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance component is tailored to meet the demands of a wide range of applications, including battery-powered devices, LCD bias supplies, and small electronic equipment that require a higher voltage from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The MAX744AEPA+ provides an adjustable output voltage range, which can be precisely set by the user via external resistors, making it highly versatile for different design needs.
  • High Efficiency: With its switching architecture, this regulator achieves high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The device features a low quiescent current, reducing standby power consumption and further enhancing battery life.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources.
  • Compact Design: The MAX744AEPA+ comes in a small 8-pin DIP package, making it ideal for space-constrained applications.

Applications

The versatility of the MAX744AEPA+ allows it to be used in several applications, including:

  • Portable Electronics
  • LCD Bias Supplies
  • Telecom Equipment
  • Battery-Powered Devices
  • Powering Small Motors

Technical Specifications

The MAX744AEPA+ boasts a range of technical specifications that make it a reliable and efficient choice for power supply designs:

  • Package Type: 8-Pin DIP
  • Switching Frequency: Up to 300kHz
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage: Adjustable with external resistors
  • Max Output Current: Depend on input voltage and output voltage settings

This product from Maxim Integrated exemplifies their commitment to delivering high-quality power management solutions that cater to the evolving needs of modern electronic devices. With the MAX744AEPA+, designers can expect a reliable, efficient, and flexible power supply component that integrates seamlessly into various applications.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess