EN
  • EN
  • DE

MM3Z16VC

Part No MM3Z16VC
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 200MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001047-MM3Z16VC
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 200 mW
Impedance (Max) (Zzt) 37 Ohms
Current - Reverse Leakage @ Vr 45 nA @ 11.2 V
Ultra Librarian 3D Model Ultra Librarian MM3Z16VC CAD Model

Description

The MM3Z16VC from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage reference. This Zener diode is part of the MM3Z series, offering a nominal Zener voltage of 16V. It is a popular choice for voltage regulation and protection applications in various electronic circuits.

Key Features

  • Zener Voltage: The MM3Z16VC offers a precise Zener voltage of 16V, making it ideal for stable voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 300mW, this diode can handle moderate levels of power without overheating, ensuring a reliable performance in a variety of applications.
  • Package: Encased in a small SOD-323 package, this diode is suitable for high-density mounting and is ideal for space-constrained applications.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which is standard for general-purpose applications, offering a good balance between precision and cost.
  • Operating Temperature Range: The MM3Z16VC operates over a wide temperature range from -55°C to +150°C, making it versatile for use in diverse environmental conditions.

Applications

The ON Semiconductor MM3Z16VC Zener diode is used in a wide array of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and transient protection circuits
  • Reference elements in precision circuits
  • Clipping and clamping circuits
  • Switching operations in digital systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MM3Z16VC Zener diode is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental directives by avoiding the use of hazardous substances in its construction.

Conclusion

Whether you are designing a power supply, protecting sensitive electronics, or requiring a stable voltage reference, the MM3Z16VC from ON Semiconductor is a solid choice that combines performance, compact packaging, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1305 $50.2425
935+ $0.1071 $100.1385
1,450+ $0.1038 $150.5100
1,995+ $0.1004 $200.2980
2,575+ $0.0971 $250.0325
3,450+ $0.0870 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,767 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess