EN
  • EN
  • DE

MLP1N06CL

Part No MLP1N06CL
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 1A 62V TO-220AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 59V (Max)
Supply Voltage - Operating Not Required
Rds On (Typ) 590 mOhm
Input Type Non-Inverting
Temperature Range - Operating -50°C to 150°C (TJ)
Case / Package TO-220AB
Win Source Part Number 1077844-MLP1N06CL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MLP1N06CL CAD Model

Description

The ON Semiconductor MLP1N06CL is a high-performance Power MOSFET designed to meet the rigorous demands of modern electronic circuits. This robust component is well-suited for a variety of applications, including power management, motor control, and switching regulators, thanks to its excellent efficiency and thermal performance.

Key Features

  • High Current Capacity: The MLP1N06CL is capable of handling a continuous drain current of up to 10A, making it suitable for high-power applications.
  • Low RDS(on): With a low on-state resistance as low as 0.18 ohms, this MOSFET ensures minimal power loss and higher efficiency in operation.
  • High Voltage Tolerance: It can withstand drain-source voltages of up to 60V, providing a good margin for voltage spikes and surges commonly found in industrial environments.
  • Logic Level Gate Drive: The device can be driven by logic level voltages, simplifying the interface with microcontrollers and other logic devices.
  • TO-220 Package: The MLP1N06CL comes in a widely used TO-220 package, offering ease of mounting and compatibility with a broad range of PCB layouts.

Applications

This Power MOSFET is ideal for a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Battery Management Systems
  • Power Inverters

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The MLP1N06CL is no exception, undergoing rigorous testing to ensure it meets the highest standards. Users can trust this MOSFET to deliver consistent performance even under strenuous conditions.

Environmental Compliance

Adhering to environmental regulations, the MLP1N06CL is manufactured with materials that are compliant with RoHS directives, ensuring that it meets global standards for environmental responsibility and user safety.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9852 $59.8520
24+ $4.9111 $117.8664
37+ $4.7574 $176.0238
51+ $4.6038 $234.7938
65+ $4.4514 $289.3410
87+ $3.9905 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess